Nexperia B.V. Logic Family / Base Number Nexperia HEF4538BT,653.

Description
Logic Family / Base Number:HEF4538; Multivibrator Type:Retriggerable Monostable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:60ns RoHS Compliant: Yes
Description
Logic Family / Base Number:HEF4538; Multivibrator Type:Retriggerable Monostable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:60ns RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 27AC6297 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
27AC6297
Logic Family / Base Number Nexperia 27AC6297
Logic Family / Base Number:HEF4538; Multivibrator Type:Retriggerable Monostable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:60ns RoHS Compliant: Yes

Logic Family / Base Number:HEF4538; Multivibrator Type:Retriggerable Monostable; Output Current:2.4mA; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:60ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 27AC6297
Product Name Logic Family / Base Number Nexperia
Supply Voltage 15.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HC123MG4 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Family / Base Number Nexperia - 15AC5774 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
SN54LS123 Retriggerable Monostable Multivibrators - SNJ54LS123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details