DM54122W/883 -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
DM54122W/883
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
DM54122W/883 |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Retriggerable
Supply Voltage
3.3V; 5V; 2
Package Type
Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Type
Retriggerable
Supply Voltage
+7
Features
Master Reset; ESD Protection
View Details
9 suppliers
Type
Non-Retriggerable
Operating Current
5.2 mA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Lansdale Semiconductor, Inc.
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
Number of units in IC
1
View Details