Texas Instruments Multivibrators CD14538BE-NG

Description
IC MMV 2-CIR 100-NS 16-PDIP
Request a Quote Datasheet
Description
IC MMV 2-CIR 100-NS 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-CD14538BE-NG-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-CD14538BE-NG-ND
Multivibrators 296-CD14538BE-NG-ND
IC MMV 2-CIR 100-NS 16-PDIP

IC MMV 2-CIR 100-NS 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BE-NG
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BE-NG
PROTOTYPE

PROTOTYPE

Supplier's Site
Multivibrators - CD14538BE-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BE-NG
Multivibrators CD14538BE-NG
Monostable Multivibrator 100 ns 16-PDIP

Monostable Multivibrator 100 ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 296-CD14538BE-NG-ND CD14538BE-NG CD14538BE-NG
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538D-Q100,118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Multivibrators - 1727-3552-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details