STMicroelectronics RF Mixers - M20 M20

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1209955-M20 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1209955-M20 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - M20 - 1209955-M20 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - M20
1209955-M20
RF Mixers - M20 1209955-M20
Manufacturer: STMicroelectronics Win Source Part Number: 1209955-M20 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1209955-M20
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1209955-M20
Product Name RF Mixers - M20
Unlock Full Specs
to access all available technical data

Similar Products

200-5000 MHz Single Downconversion Mixer - SKY73049-350LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 16-pin
RF 200 to 5000 MHz
IF 50 MHz
View Details
6 suppliers
M1-0620HE-2, Double-Balanced Mixers - M1-0620HE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 6000 to 20000 MHz
View Details
26 - 44 GHz Double Balanced Mixer - CMD181K3 - Qorvo
Specs
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 27 dBm
View Details
2 suppliers
Balanced Mixers - NBM-18000-40000 - kTB Solutions
Specs
RF 18000 to 40000 MHz
LO 26000 to 33000 MHz
IF 6000 to 8000 MHz
View Details