Rochester Electronics RF Mixers - HMC977LP4ETR HMC977LP4ETR

Description
Manufacturer: Hittite Win Source Part Number: 920542-HMC977LP4ETR Features: RF Mixer IC General Purpose Down Converter 20GHz ~ 28GHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Hittite Win Source Part Number: 920542-HMC977LP4ETR Features: RF Mixer IC General Purpose Down Converter 20GHz ~ 28GHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - HMC977LP4ETR - 920542-HMC977LP4ETR - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - HMC977LP4ETR
920542-HMC977LP4ETR
RF Mixers - HMC977LP4ETR 920542-HMC977LP4ETR
Manufacturer: Hittite Win Source Part Number: 920542-HMC977LP4ETR Features: RF Mixer IC General Purpose Down Converter 20GHz ~ 28GHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 24-QFN (4x4) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Hittite
Win Source Part Number: 920542-HMC977LP4ETR
Features: RF Mixer IC General Purpose Down Converter 20GHz ~ 28GHz 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 24-QFN (4x4)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 920542-HMC977LP4ETR
Product Name RF Mixers - HMC977LP4ETR
Package Type Surface Mount; 24-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details
RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Specs
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
View Details
RF Mixers - 3157-MDB-54H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VQFN Exposed Pad
RF 20000 to 50000 MHz
View Details
3 suppliers
Mixers - CDB-9009 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 2000 MHz
View Details