Skyworks Solutions, Inc. 1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode SKY73090-21

Description
The SKY73090-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73090-21 features an input IP3 of +24.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73090-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73090-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
Request a Quote
Description
The SKY73090-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73090-21 features an input IP3 of +24.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73090-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73090-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode - SKY73090-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode
SKY73090-21
1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode SKY73090-21
The SKY73090-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73090-21 features an input IP3 of +24.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations. The SKY73090-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73090-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).

The SKY73090-21 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73090-21 features an input IP3 of +24.2 dBm and a Noise Figure (NF) of 9.4 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
The SKY73090-21 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73090-21 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Mixers
Product Number SKY73090-21
Product Name 1700 – 2200 MHz High Gain and Linearity Diversity Downconversion Mixer With Power-Down Mode
Package Type Plugin; MCM, 36-pin
Unlock Full Specs
to access all available technical data

Similar Products

Rf Mixer - 861-SKY73087-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
Mixer Type Single Balanced
IF 50 MHz
View Details
5 suppliers
700-1000 MHz High Gain and Linearity Single Downconversion Mixer - SKY73070 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
Rf Mixer - 861-SKY73094-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers