Rochester Electronics 4020A/BEA

Description
4020A - Counters and Frequency Dividers, Dual marked (M38510/05603BEA)
Request a Quote Datasheet
Description
4020A - Counters and Frequency Dividers, Dual marked (M38510/05603BEA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4020A/BEA - Rochester Electronics
Newburyport, MA, United States
4020A - Counters and Frequency Dividers, Dual marked (M38510/05603BEA)

4020A - Counters and Frequency Dividers, Dual marked (M38510/05603BEA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Counters
Product Number 4020A/BEA
Counter Category Synchronous / Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS162A/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Package Type DIP; CDIP
View Details
Logic - Counters, Dividers - 74ACT161SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
Logic - Counters, Dividers - 74HC4020DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 109 MHz
View Details
Logic - Counters, Dividers - 74HC160P-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP
View Details