Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765447-74HC4520DB,11
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 69MHz
Part Status: Obsolete(EOL)
Family Name: 74HC4520
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): 74HC4520D,112; 74HC4520PW,112; 74HC4520D,118;
Introduction Date: December 01, 1990
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC DUAL 4BIT SYNC BINARY 16SSOP
IC BINARY COUNTR DL 4BIT 16SSOP
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74HC4520DB,118-ND | 765447-74HC4520DB,118 | 74HC4520DB,118 | 74HC4520DB,118 | 74HC4520DB,118 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74HC4520DB,118 | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | SSOP; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) |