STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF05-SK01F3 EMIF05-SK01F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 918058-EMIF05-SK01F3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 4.7kOhms, C = 1000pF 11-UFBGA, FCBGA Package: Reel - TR Package: 11-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF05 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8548.90.0100 Other Part Number: -497-15489-2, -497-15489-1, -497-15489-6, 2266-EMIF05-SK01F3, 497-15489-1, 497-15489-2, 497-15489-6
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 918058-EMIF05-SK01F3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 4.7kOhms, C = 1000pF 11-UFBGA, FCBGA Package: Reel - TR Package: 11-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF05 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8548.90.0100 Other Part Number: -497-15489-2, -497-15489-1, -497-15489-6, 2266-EMIF05-SK01F3, 497-15489-1, 497-15489-2, 497-15489-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF05-SK01F3
EMIF05-SK01F3
EMI/RFI Filters (LC, RC Networks) - EMIF05-SK01F3 EMIF05-SK01F3
Manufacturer: STMicroelectronics Win Source Part Number: 918058-EMIF05-SK01F3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 4.7kOhms, C = 1000pF 11-UFBGA, FCBGA Package: Reel - TR Package: 11-UFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF05 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable HTSUS: 8548.90.0100 Other Part Number: -497-15489-2, -497-15489-1, -497-15489-6, 2266-EMIF05-SK01F3, 497-15489-1, 497-15489-2, 497-15489-6

Manufacturer: STMicroelectronics
Win Source Part Number: 918058-EMIF05-SK01F3
Series: IPAD™
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 4.7kOhms, C = 1000pF 11-UFBGA, FCBGA
Package: Reel - TR
Package: 11-UFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMIF05
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
HTSUS: 8548.90.0100
Other Part Number: -497-15489-2, -497-15489-1, -497-15489-6, 2266-EMIF05-SK01F3, 497-15489-1, 497-15489-2, 497-15489-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF05-SK01F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF05-SK01F3
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B097QF0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
Low Pass Filter - 5o2740120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5 to 285 MHz
View Details