STMicroelectronics, Inc. Filters - Common Mode Chokes ECMF04-4HSWM10Y

Description
Win Source Part Number: 1369408-ECMF04-4HSWM 10Y Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ECMF Package: Tape & Reel Product Status: Active Features: ESD Package / Case: 10-WFDFN Base Product Number: ECMF04 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.031" (0.80mm) Filter Type: Signal Line Number of Lines: 4 Current Rating (Max): 100mA DC Resistance (DCR) (Max): 5.5Ohm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1369408-ECMF04-4HSWM 10Y Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ECMF Package: Tape & Reel Product Status: Active Features: ESD Package / Case: 10-WFDFN Base Product Number: ECMF04 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.031" (0.80mm) Filter Type: Signal Line Number of Lines: 4 Current Rating (Max): 100mA DC Resistance (DCR) (Max): 5.5Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369408-ECMF04-4HSWM10Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369408-ECMF04-4HSWM10Y
Filters - Common Mode Chokes 1369408-ECMF04-4HSWM10Y
Win Source Part Number: 1369408-ECMF04-4HSWM 10Y Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: ECMF Package: Tape & Reel Product Status: Active Features: ESD Package / Case: 10-WFDFN Base Product Number: ECMF04 Mounting Type: Surface Mount, Wettable Flank HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.031" (0.80mm) Filter Type: Signal Line Number of Lines: 4 Current Rating (Max): 100mA DC Resistance (DCR) (Max): 5.5Ohm (Typ)

Win Source Part Number: 1369408-ECMF04-4HSWM10Y
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: ECMF
Package: Tape & Reel
Product Status: Active
Features: ESD
Package / Case: 10-WFDFN
Base Product Number: ECMF04
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.031" (0.80mm)
Filter Type: Signal Line
Number of Lines: 4
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 5.5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF04-4HSWM10YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF04-4HSWM10YDKR-ND
Common Mode Chokes 497-ECMF04-4HSWM10YDKR-ND
4 Line Common Mode Choke Surface Mount, Wettable Flank 100mA DCR 5.5Ohm (Typ)

4 Line Common Mode Choke Surface Mount, Wettable Flank 100mA DCR 5.5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF04-4HSWM10YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF04-4HSWM10YTR-ND
Common Mode Chokes 497-ECMF04-4HSWM10YTR-ND
4 Line Common Mode Choke Surface Mount, Wettable Flank 100mA DCR 5.5Ohm (Typ)

4 Line Common Mode Choke Surface Mount, Wettable Flank 100mA DCR 5.5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF04-4HSWM10YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF04-4HSWM10YCT-ND
Common Mode Chokes 497-ECMF04-4HSWM10YCT-ND
4 Line Common Mode Choke Surface Mount, Wettable Flank 100mA DCR 5.5Ohm (Typ)

4 Line Common Mode Choke Surface Mount, Wettable Flank 100mA DCR 5.5Ohm (Typ)

Buy Now Datasheet
Automotive 3.5 GHz QFN Inductor and Choke - 839-ECMF04-4HSWM10Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.5 GHz QFN Inductor and Choke
839-ECMF04-4HSWM10Y
Automotive 3.5 GHz QFN Inductor and Choke 839-ECMF04-4HSWM10Y
Automotive CMF with ESD protection and 3.5 GHz bandwidth in QFN-10L Product overview: ECMF04-4HSWM10Y from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.5 GHz, QFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.5 GHz, QFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF04-4HSWM10Y can be used for catalog matching and distributor lookup.

Automotive CMF with ESD protection and 3.5 GHz bandwidth in QFN-10L Product overview: ECMF04-4HSWM10Y from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.5 GHz, QFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.5 GHz, QFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF04-4HSWM10Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369408-ECMF04-4HSWM10Y 497-ECMF04-4HSWM10YDKR-ND 839-ECMF04-4HSWM10Y
Product Name Filters - Common Mode Chokes Common Mode Chokes Automotive 3.5 GHz QFN Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 5.5 ohms 5.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details