STMicroelectronics 200V 3A Bipolar Transistor BULT3N4

Description
NPN BJT Transistor 200V 3A TO-126 SOT-32 Product overview: BULT3N4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT3N4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN BJT Transistor 200V 3A TO-126 SOT-32 Product overview: BULT3N4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT3N4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 3A Bipolar Transistor
276-BULT3N4
200V 3A Bipolar Transistor 276-BULT3N4
NPN BJT Transistor 200V 3A TO-126 SOT-32 Product overview: BULT3N4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT3N4 can be used for catalog matching and distributor lookup.

NPN BJT Transistor 200V 3A TO-126 SOT-32 Product overview: BULT3N4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BULT3N4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238289-BULT3N4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238289-BULT3N4
Discrete Semiconductor Products 238289-BULT3N4
Manufacturer: STMicroelectronics Win Source Part Number: 238289-BULT3N4 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BULT3N4 Alternative Parts (Cross-Reference): 2N5666SMD; BUX51SMD; Introduction Date: September 25, 2009 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 238289-BULT3N4
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BULT3N4
Alternative Parts (Cross-Reference): 2N5666SMD; BUX51SMD;
Introduction Date: September 25, 2009
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BULT3N4 238289-BULT3N4
Product Name 200V 3A Bipolar Transistor Discrete Semiconductor Products
IC(max) 3000 milliamps
Unlock Full Specs
to access all available technical data