Manufacturer: STMicroelectronics
Win Source Part Number: 038996-74LCX373TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Motor Drive & Control
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC LATCH OCTAL D 3STATE 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 038996-74LCX373TTR | 497-7099-2-ND | 74LCX373TTR | 74LCX373TTR | 74LCX373TTR |
| Product Name | Logic - Logic - Latches - 74LCX373TTR | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns |