Integrated Device Technology Logic - Logic - Latches - 74ALVCH16260PAG 74ALVCH16260PAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721831-74ALVCH16260P AG Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16260 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721831-74ALVCH16260P AG Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16260 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ALVCH16260PAG
721831-74ALVCH16260PAG
Logic - Logic - Latches - 74ALVCH16260PAG 721831-74ALVCH16260PAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721831-74ALVCH16260P AG Packaging: Tube Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 1ns Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16260 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721831-74ALVCH16260PAG
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH16260
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH16260PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ALVCH16260PAG
Integrated Circuits (ICs) - Logic - Latches 74ALVCH16260PAG
MULTIPLEXED D-TYPE LATCH

MULTIPLEXED D-TYPE LATCH

Supplier's Site
Latches - 74ALVCH16260PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 721831-74ALVCH16260PAG 74ALVCH16260PAG 74ALVCH16260PAG
Product Name Logic - Logic - Latches - 74ALVCH16260PAG Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 2.3V ~ 3.6V 3.6V 3.6V; 2.3V ~ 3.6V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH16373ADGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54HCT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG8 - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
2 suppliers