STMicroelectronics Discrete Semiconductor Products 2N5321

Description
Manufacturer: STMicroelectronics Win Source Part Number: 153072-2N5321 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5321 Alternative Parts (Cross-Reference): 2N3945; BC302-5; BFY56B; BFY56; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 153072-2N5321 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5321 Alternative Parts (Cross-Reference): 2N3945; BC302-5; BFY56B; BFY56; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153072-2N5321 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153072-2N5321
Discrete Semiconductor Products 153072-2N5321
Manufacturer: STMicroelectronics Win Source Part Number: 153072-2N5321 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5321 Alternative Parts (Cross-Reference): 2N3945; BC302-5; BFY56B; BFY56; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 153072-2N5321
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2N5321
Alternative Parts (Cross-Reference): 2N3945; BC302-5; BFY56B; BFY56;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 153072-2N5321
Product Name Discrete Semiconductor Products
Package Type TO-3; TO-39; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 274885P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
20V 1A Bipolar Transistor - 276-BCP69USE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers