Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327 BCP69USE6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 200839-BCP69USE6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: P-TSOP6-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 200839-BCP69USE6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: P-TSOP6-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327 - 200839-BCP69USE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327
200839-BCP69USE6327
TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327 200839-BCP69USE6327
Manufacturer: Infineon Technologies Win Source Part Number: 200839-BCP69USE6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: P-TSOP6-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 200839-BCP69USE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: P-TSOP6-6
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
20V 1A Bipolar Transistor
276-BCP69USE6327
20V 1A Bipolar Transistor 276-BCP69USE6327
TRANS PNP 20V 1A TSOP6-6 Product overview: BCP69USE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69USE6327 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 1A TSOP6-6 Product overview: BCP69USE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69USE6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 200839-BCP69USE6327 276-BCP69USE6327
Product Name TRANSISTORS - Transistors (BJT) - Single - BCP69USE6327 20V 1A Bipolar Transistor
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697433P - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; TO-92
View Details
PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC850BWE6327HTSA1 - 1022472-BC850BWE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers