ACCES I/O Products, Inc. Wireless NEMA Modem Radio Transceivers Wireless Serial

Description
Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the Base Station Assembly Distances up to 7 miles with the standard Dipole Antenna The Wireless Modem unit can provide a radio communication link between any two pieces of equipment via a serial port. These units can be configured in a number of ways including 900MHz or 2.4GHz modules as a stand base station or integrated into our REMOTE Data Acquisition Pods. APPLICATIONS Factory Automation Building Management and Control Agricultural and Irrigation Systems Security Water and Sewage Marinas and Ports Lighting Traffic and Mobile
Description
Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the Base Station Assembly Distances up to 7 miles with the standard Dipole Antenna The Wireless Modem unit can provide a radio communication link between any two pieces of equipment via a serial port. These units can be configured in a number of ways including 900MHz or 2.4GHz modules as a stand base station or integrated into our REMOTE Data Acquisition Pods. APPLICATIONS Factory Automation Building Management and Control Agricultural and Irrigation Systems Security Water and Sewage Marinas and Ports Lighting Traffic and Mobile

Suppliers

Company
Product
Description
Supplier Links
Wireless NEMA Modem Radio Transceivers - Wireless Serial - ACCES I/O Products, Inc.
San Diego, CA, USA
Wireless NEMA Modem Radio Transceivers
Wireless Serial
Wireless NEMA Modem Radio Transceivers Wireless Serial
Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the Base Station Assembly Distances up to 7 miles with the standard Dipole Antenna The Wireless Modem unit can provide a radio communication link between any two pieces of equipment via a serial port. These units can be configured in a number of ways including 900MHz or 2.4GHz modules as a stand base station or integrated into our REMOTE Data Acquisition Pods. APPLICATIONS Factory Automation Building Management and Control Agricultural and Irrigation Systems Security Water and Sewage Marinas and Ports Lighting Traffic and Mobile

Features

  • Wireless serial data transfer to any equipment with a serial port
  • NEMA4 enclosure for harsh atmospheric, industrial, or marine environments
  • Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces
  • RS-232 or RS-422/485 interface options on the Base Station Assembly
  • Distances up to 7 miles with the standard Dipole Antenna

The Wireless Modem unit can provide a radio communication link between any two pieces of equipment via a serial port. These units can be configured in a number of ways including 900MHz or 2.4GHz modules as a stand base station or integrated into our REMOTE Data Acquisition Pods.

APPLICATIONS

  • Factory Automation
  • Building Management and Control
  • Agricultural and Irrigation Systems
  • Security
  • Water and Sewage
  • Marinas and Ports
  • Lighting
  • Traffic and Mobile
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number Wireless Serial
Product Name Wireless NEMA Modem Radio Transceivers
Device Type Rec-Trans
Package Type Unit
Radio Technique Frequency-Hopping Spread Spectrum
Operating Temperature -45.0 to 85.0 C (-49.0 to 185.0 F)
Operating Frequency 902 to 2.48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - OTX-315-HH-LR8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz
View Details
2 suppliers
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Ex Wireless Universal Transmitter - Ex RF 96 ST SW868 - steute
Specs
Device Type Transmitter
Operating Frequency 868 MHz
Data Rate 66 kbps
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Device Type Transmitter
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency 2400 MHz
View Details