The FL1 SU2 model is a light medium size, one pedal foot switch with a polyamide 6.6 housing and die cast aluminum guard, rated for 10A/500V AC with snap action, momentary DPDT-DB contact configuration. It has an IP 65 protection level, operates within a temperature range of -30°C to +80°C, and features a threaded M20 cable entry. The switch includes a silver alloy contact material and is designed for use in wet industrial, drilling, and food processing environments. An Anti-Trip lever is available as an option. The unit is IEC 601-1 certified.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available.
The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.413 |
| Product Name | Light Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |