Linemaster Switch Corporation Switch, Foot, Treadlite II, Momentary, SPDT T-91-S

Description
15 A, 125 to 250 VAC, Treadlite II Footswitch Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz. This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce
Description
15 A, 125 to 250 VAC, Treadlite II Footswitch Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz. This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce
Datasheet Summary
Powered by GS/AI

The Linemaster Treadlite II Foot Operated Control Switch, part number T-91-S, features a momentary SPDT circuit design with an electrical rating of 15 A at 125-250 VAC and 1/2 H.P. at the same voltage. This switch is constructed with a rugged formed steel housing that is low profile, promoting ergonomic use and reducing operator fatigue. It includes a non-skid cover and base pads for stable actuation. The T-91-S model is suitable for various applications, including abrasive blasting and alarm systems. It is designed for easy operation and includes an adjustable strain relief connector. The switch is also available in a watertight stainless steel version, providing corrosion resistance and hygienic properties. Additional options include full and oversized guards for enhanced protection.

Datasheet Summary
Powered by GS/AI

The Linemaster Treadlite II Foot Operated Control Switch, part number T-91-S, features a momentary SPDT circuit design with an electrical rating of 15 A at 125-250 VAC and 1/2 H.P. at the same voltage. This switch is constructed with a rugged formed steel housing that is low profile, promoting ergonomic use and reducing operator fatigue. It includes a non-skid cover and base pads for stable actuation. The T-91-S model is suitable for various applications, including abrasive blasting and alarm systems. It is designed for easy operation and includes an adjustable strain relief connector. The switch is also available in a watertight stainless steel version, providing corrosion resistance and hygienic properties. Additional options include full and oversized guards for enhanced protection.

Suppliers

Company
Product
Description
Supplier Links
Switch, Foot, Treadlite II, Momentary, SPDT - 70184030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Foot, Treadlite II, Momentary, SPDT
70184030
Switch, Foot, Treadlite II, Momentary, SPDT 70184030
15 A, 125 to 250 VAC, Treadlite II Footswitch Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz. This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce

15 A, 125 to 250 VAC, Treadlite II Footswitch
Operating efficiency and handsome appearance go hand-in-hand with this compact, versatile foot-switch. Each model has a nonskid pad on the actuating treadle and a skidproof base. Formed steel casings with a black finish. Rated: T-91-S — 15 A, 1⁄2 HP @ 125-250 VAC; T-91-SC3 — 10 A, 1⁄2 HP @ 125 VAC; T-91-SC36 — 10 A, 1⁄2 HP @ 125-250 VAC. Dimensions: 31⁄2" × 25⁄8" × 1". Weight: 7 oz.
This foot switch has a handsome steel housing that is painted black with nonskid base pad and foot treadle pad. The low profile and light pressure required to operate reduces operator fatigue. The maintained contact version incorporates a positive over ce

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Foot Switches
Product Number 70184030
Product Name Switch, Foot, Treadlite II, Momentary, SPDT
Pedals One
Function Momentary
Pole and Throw Specifications Single Pole, Double Throw
Configuration Normally Open; Normally Closed
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 4561739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Protection Dustproof; Weather Resistant or Waterproof
Function Momentary
Pole and Throw Specifications Single Pole, Single Throw
View Details
Executive -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Switch / Action Method Snap Action Switch; Electrical
Function Momentary; Single Stage Momentary
Pole and Throw Specifications Single Pole, Double Throw; SPDT (Form "C")
View Details
Foot switch - LKF - LKF 2 PW 2M -  - Schmersal Inc.
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details