RS Components, Ltd. Rope 459791

Description
Spool Kit, 1.0mm Wire, 150m, 100 Devices
Request a Quote
Description
Spool Kit, 1.0mm Wire, 150m, 100 Devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 459791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spool Kit, 1.0mm Wire, 150m, 100 Devices

Spool Kit, 1.0mm Wire, 150m, 100 Devices

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 459791
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Rope - 192957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 255.8 lbs (116 kg)
View Details
Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details
Rope - 2479032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 441.0 lbs (200 kg)
View Details