Dacron flat braid treated with a microcrystalline fungicidal wax finish to help prevent slipping when tying knots, resists fungus and mildew. Wont cut or damage items being held together. Stays flat. Superior to Nylon in resistance to acids & elongation. OPERATING TEMPERATURE: -100°F to +350°F.
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 819 / 820 |
| Product Name | Flat Braided Lacing Tape, Dacron |
| Type | Cordage / Rope; Rope or Cordage |
| Material | Synthetic; Dacron |
| Applications | Electrical |
| Use Temperature | -100 to 350 F (-73 to 177 C) |