RS Components, Ltd. Rope 4915063

Description
Loop Fixing Kit ,11-45kg SWL, No.2 x 5m
Request a Quote
Description
Loop Fixing Kit ,11-45kg SWL, No.2 x 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 4915063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Loop Fixing Kit ,11-45kg SWL, No.2 x 5m

Loop Fixing Kit ,11-45kg SWL, No.2 x 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 4915063
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 459791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 22.1 lbs (10 kg)
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details
Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details