Steril-Aire, Inc. UVC Emitters DE Series

Description
DE Series UVC Emitters · For built-up AHU’s in all commercial & industrial applications · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil · Available in 16, 22, 28, 34, 40 inch lamp lengths · Universal power supply 115-230 V or 277 V, both 50/60 Hz
Description
DE Series UVC Emitters · For built-up AHU’s in all commercial & industrial applications · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil · Available in 16, 22, 28, 34, 40 inch lamp lengths · Universal power supply 115-230 V or 277 V, both 50/60 Hz

Suppliers

Company
Product
Description
Supplier Links
UVC Emitters - DE Series - Steril-Aire, Inc.
Burbank, CA, USA
UVC Emitters
DE Series
UVC Emitters DE Series
DE Series UVC Emitters · For built-up AHU’s in all commercial & industrial applications · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil · Available in 16, 22, 28, 34, 40 inch lamp lengths · Universal power supply 115-230 V or 277 V, both 50/60 Hz

DE Series UVC Emitters

· For built-up AHU’s in all commercial & industrial applications

· Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil

· Available in 16, 22, 28, 34, 40 inch lamp lengths

· Universal power supply 115-230 V or 277 V, both 50/60 Hz

Supplier's Site

Technical Specifications

  Steril-Aire, Inc.
Product Category UV Light Systems
Product Number DE Series
Product Name UVC Emitters
Applications UV Sanitization of Parts, Water or Air; Air, Vapor or Gas UV Purification
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
UV Spot Curing System for Adhesives - OmniCure S2000 - Excelitas Technologies Corp.
Specs
Applications Curing
Type Spot / Wand
Spectral Range Standard: 320-500 nm; Optional: 250-450 nm*, 365 nm, 320-390 nm, 400-500 nm
View Details
Rack-Mounted Sintering System - S-2100 - Xenon Corporation
Specs
Features Computer Interface or Programmable; Pulsed; Timer
View Details