Konica Minolta Sensing Americas, Inc. Controlled Lighting MM-4e

Description
The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing. Programming to provide Five Standard Light Sources Features Store Light (CWF or TL84) Artificial Daylight (D65 or D50) Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA ) Home Light (Horizon or Incandescent A) Additional built-in Daylight lamp timer
Request a Quote
Description
The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing. Programming to provide Five Standard Light Sources Features Store Light (CWF or TL84) Artificial Daylight (D65 or D50) Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA ) Home Light (Horizon or Incandescent A) Additional built-in Daylight lamp timer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Controlled Lighting - MM-4e - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Controlled Lighting
MM-4e
Controlled Lighting MM-4e
The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing. Programming to provide Five Standard Light Sources Features Store Light (CWF or TL84) Artificial Daylight (D65 or D50) Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA ) Home Light (Horizon or Incandescent A) Additional built-in Daylight lamp timer

The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing.
Programming to provide Five Standard Light Sources

Features
Store Light (CWF or TL84)
Artificial Daylight (D65 or D50)
Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA )
Home Light (Horizon or Incandescent A)
Additional built-in Daylight lamp timer

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category UV Light Systems
Product Number MM-4e
Product Name Controlled Lighting
Applications Optical Component Testing; Sunlight / Solar Simulation
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details
Controlled Lighting - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Chamber
Spectral Range Full Spectrum
View Details