Steril-Aire, Inc. Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
| Product Name | Notes |
|---|---|
| DE Series UVC Emitters · For built-up AHU’s in all commercial & industrial applications · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil · Available... | |
| RIDS (Remedial In-Room Decontamination System) · For remedial surface decontamination of mold, bacteria & viruses · Ideal for large-scale decontamination in residential and commercial applications · Includes 10 lamps · | |
| SE Series UVC Emitters · For interior installed fan coils, heat pumps, unit ventilator, packaged AHU’s, terminal units and ductwork · Available in 12, 16, 20, 24, 30, 36, 42... | |
| SEN Series UVC Emitters · For exterior units including rooftop units, AHUs, heat pumps, fan coils, packaged terminal units and ducts · NEMA 4X rated · Available in 12, 16,... | |
| Shatter Resistant Sleeved Emitters · For use in food, beverage, life science and transport applications · Ensures the highest level of protection for critical application requiring containment of glass fragments... | |
| Steril-Zone Room Air Purifier · For use in offices, homes, clinics, waiting rooms, day care, senior facilities · Includes high-efficiency pleated filter, activated carbon filter & UVC lamp · Available... | |
| SteriLight I (RSE1) · For interior residential and light commercial applications · Available in 16, 20, 24 inch lamp lengths · Universal power supply 115-277 V, 50/60 Hz | |
| SteriLight II (RSE 2) · For residential and light commercial applications · Two Emitters per fixture designed for “A”, “N” and “W” style coils · Available in 16, 20, 24... | |
| SterilWand · For surface decontamination in labs, cleanrooms, hospitals, food processing, clinics, kennels, institutional, residential and commercial applications · Ideal for residential and commercial mold remediation · Portable, hand-held device... | |
| UVC Kit For Air Handlers · For indoor air handlers with coils up to 84 inches with dual access, fan coils, packaged systems, heat pumps and unit ventilator systems · | |
| UVC Kit for Unitary Air Conditioners · For air conditioners below 5 tons, splits, mini-splits, fan coils, packaged terminal units · Available in 7.5, 10, 16, 20, 24 inch lamp... |