ABB Measurement & Analytics Roll Force load cells PFVL141

Description
Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10ωk insulation level. The load cell output signal is calibrated for full interchangeability between load cells of the same type and size. The various types and the wide load range cover practically all conceivable roll force measurement applications
Request a Quote
Description
Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10ωk insulation level. The load cell output signal is calibrated for full interchangeability between load cells of the same type and size. The various types and the wide load range cover practically all conceivable roll force measurement applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
Zurich, Switzerland
Roll Force load cells
PFVL141
Roll Force load cells PFVL141
Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10ωk insulation level. The load cell output signal is calibrated for full interchangeability between load cells of the same type and size. The various types and the wide load range cover practically all conceivable roll force measurement applications

Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10Ωk insulation level.
The load cell output signal is calibrated for full interchangeability between load cells of the same type and size. The various types and the wide load range cover practically all conceivable roll force measurement applications

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Force and Load Sensors
Product Number PFVL141
Product Name Roll Force load cells
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details