ABB Measurement & Analytics Pressductor PillowBlock Load cells - horizontal force measurement PFTL101

Description
The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders. For web tension measurement in dryer sections in paper machines, the mill duty version, PFTL 101AE/BE, is recomended. This version has a fixed connection cable and a degree of protection of IP 66, which provides accurate and reliable measurement with long service life. The acid resistant version, PFTL 101AER/BER, is designed for the wet end of the paper machines and has a degree of protection of IP 66/67.
Request a Quote
Description
The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders. For web tension measurement in dryer sections in paper machines, the mill duty version, PFTL 101AE/BE, is recomended. This version has a fixed connection cable and a degree of protection of IP 66, which provides accurate and reliable measurement with long service life. The acid resistant version, PFTL 101AER/BER, is designed for the wet end of the paper machines and has a degree of protection of IP 66/67.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Zurich, Switzerland
Pressductor PillowBlock Load cells - horizontal force measurement
PFTL101
Pressductor PillowBlock Load cells - horizontal force measurement PFTL101
The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders. For web tension measurement in dryer sections in paper machines, the mill duty version, PFTL 101AE/BE, is recomended. This version has a fixed connection cable and a degree of protection of IP 66, which provides accurate and reliable measurement with long service life. The acid resistant version, PFTL 101AER/BER, is designed for the wet end of the paper machines and has a degree of protection of IP 66/67.

The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders.
For web tension measurement in dryer sections in paper machines, the mill duty version, PFTL 101AE/BE, is recomended. This version has a fixed connection cable and a degree of protection of IP 66, which provides accurate and reliable measurement with long service life.
The acid resistant version, PFTL 101AER/BER, is designed for the wet end of the paper machines and has a degree of protection of IP 66/67.

Supplier's Site
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Zurich, Switzerland
Pressductor PillowBlock Load cells - horizontal force measurement
PFTL101
Pressductor PillowBlock Load cells - horizontal force measurement PFTL101
The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders. For web tension measurement in dryer sections in paper machines, the mill duty version, PFTL 101AE/BE, is recomended. This version has a fixed connection cable and a degree of protection of IP 66, which provides accurate and reliable measurement with long service life. The acid resistant version, PFTL 101AER/BER, is designed for the wet end of the paper machines and has a degree of protection of IP 66/67.

The PillowBlock comes in three versions: The standard version, PFTL 101A/B, is often used for accurate measurement in the paper industry, for instance paper machines, calenders, coaters and winders.
For web tension measurement in dryer sections in paper machines, the mill duty version, PFTL 101AE/BE, is recomended. This version has a fixed connection cable and a degree of protection of IP 66, which provides accurate and reliable measurement with long service life.
The acid resistant version, PFTL 101AER/BER, is designed for the wet end of the paper machines and has a degree of protection of IP 66/67.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics ABB Measurement & Analytics
Product Category Force and Load Sensors Force and Load Sensors
Product Number PFTL101 PFTL101
Product Name Pressductor PillowBlock Load cells - horizontal force measurement Pressductor PillowBlock Load cells - horizontal force measurement
Force Rating 112 to 4496 lbs (50.98 to 2039 kg) 112 to 4496 lbs (50.98 to 2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details