XJCSENSOR Technology Co., Ltd. Compression Load Cell X-C01-6.5

Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-50kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote
Description
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-50kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-C01-6.5 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-C01-6.5
Compression Load Cell X-C01-6.5
Adopts high-precision resistance strain principle Supports force measurement in the range of 0-50kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency

  • Adopts high-precision resistance strain principle
  • Supports force measurement in the range of 0-50kg.
  • Capsule structural design, robust pressure-bearing structure with simplified installation.
  • High quality stainless steel material
  • Small size, beautiful appearance
  • High response frequency
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-C01-6.5
Product Name Compression Load Cell
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S05-16 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 110 lbs (10 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C01-08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details