Stellar Technology GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter GT2250-100

Description
The GT2250 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.
Description
The GT2250 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

Suppliers

Company
Product
Description
Supplier Links
GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter - GT2250-100 - Stellar Technology
Amherst, NY, United States
GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter
GT2250-100
GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter GT2250-100
The GT2250 Series is an intrinsically safe electronics package, which can be integrally added to our standard 4-20mA devices. Represented as its own product series as the GT2250, it allows all of our standard mechanical configurations to be utilized. This not only allows us to maintain years of field-use data but to implement new configurations by developing “Application- Solutions” as you, our customers, demand. Areas of applications where we can assist include, but are not limited to: Gage/Absolute/Compou nd/Vacuum & Differential Configuration for: • Submersible Applications • Oilfield Drilling/Production Applications • Sanitary Applications • Flush Mounting Applications • OEM Customization • Barometric Correction • NACE Compatibility in Harsh Environments • Plant Automation The brief specifications listed on the back are but a few of the more important parameters of interest; make sure to contact the sales office closest to you for further definition. In most cases, independent data sheets support these applications and provide additional information.

The GT2250 Series is an intrinsically safe electronics package,
which can be integrally added to our standard 4-20mA devices.
Represented as its own product series as the GT2250, it allows
all of our standard mechanical configurations to be utilized. This
not only allows us to maintain years of field-use data but to
implement new configurations by developing “Application-
Solutions” as you, our customers, demand.
Areas of applications where we can assist include,
but are not limited to:
Gage/Absolute/Compound/Vacuum
& Differential Configuration for:
• Submersible Applications
• Oilfield Drilling/Production Applications
• Sanitary Applications
• Flush Mounting Applications
• OEM Customization
• Barometric Correction
• NACE Compatibility in Harsh Environments
• Plant Automation
The brief specifications listed on the back are but a few of the
more important parameters of interest; make sure to contact the
sales office closest to you for further definition. In most cases,
independent data sheets support these applications and provide
additional information.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Transmitters
Product Number GT2250-100
Product Name GT2250 Series - 4-20 mA Hazardous Location Pressure Transmitter
Signal Output Analog Current
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details