Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP002-5M12

Description
"PRESSURE TRANS. 0-2PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-2PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1695-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1695-ND
Pressure Sensors, Transducers - Industrial 725-1695-ND
"PRESSURE TRANS. 0-2PSIG 1/4""NPT"

"PRESSURE TRANS. 0-2PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 62AC7018 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
62AC7018
Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 62AC7018
PRESSURE SENSOR, ANALOGUE, 2PSI, 32VDC; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series; SVHC:No RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 2PSI, 32VDC; Operating Pressure Max:2psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1695-ND 62AC7018
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 2Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11016443-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME782-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Ratiometric 0.5V … 4.5V, I2C
View Details