Stellar Technology FT110 Series - Miniature Flush Diaphragm Pressure Transducers FT110-200

Description
The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low sensitivity to shock and vibration, infinite resolution, and excellent transient response times through a wide temperature range. The standard unit provides a 1-2 mV/V output. As with all of STI’s products, this unit offers many mechanical adaptations which compliment STI’s “Application- Solutions” to meet the demands of today’s marketplace. The brief specifications listed on the back are but a few of the more important parameters of interest. Make sure to contact the sales office closest to you for further definition.
Description
The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low sensitivity to shock and vibration, infinite resolution, and excellent transient response times through a wide temperature range. The standard unit provides a 1-2 mV/V output. As with all of STI’s products, this unit offers many mechanical adaptations which compliment STI’s “Application- Solutions” to meet the demands of today’s marketplace. The brief specifications listed on the back are but a few of the more important parameters of interest. Make sure to contact the sales office closest to you for further definition.

Suppliers

Company
Product
Description
Supplier Links
FT110 Series - Miniature Flush Diaphragm Pressure Transducers - FT110-200 - Stellar Technology
Amherst, NY, United States
FT110 Series - Miniature Flush Diaphragm Pressure Transducers
FT110-200
FT110 Series - Miniature Flush Diaphragm Pressure Transducers FT110-200
The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low sensitivity to shock and vibration, infinite resolution, and excellent transient response times through a wide temperature range. The standard unit provides a 1-2 mV/V output. As with all of STI’s products, this unit offers many mechanical adaptations which compliment STI’s “Application- Solutions” to meet the demands of today’s marketplace. The brief specifications listed on the back are but a few of the more important parameters of interest. Make sure to contact the sales office closest to you for further definition.

The FT110 is an extremely small, accurate and reliable flush diaphragm pressure
transducer. Rugged, long-lived, robust bonded foil strain gage technology is
employed to provide static and dynamic pressure measurement. Additionally, the
unit provides a low sensitivity to shock and vibration, infinite resolution, and
excellent transient response times through a wide temperature range.
The standard unit provides a 1-2 mV/V output. As with all of STI’s products, this
unit offers many mechanical adaptations which compliment STI’s “Application-
Solutions” to meet the demands of today’s marketplace. The brief specifications
listed on the back are but a few of the more important parameters of interest.
Make sure to contact the sales office closest to you for further definition.

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Pressure Sensors
Product Number FT110-200
Product Name FT110 Series - Miniature Flush Diaphragm Pressure Transducers
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection; Strain Gauge
Measurement Type Absolute (optional feature); Gauge; Sealed (optional feature)
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSU-G4003-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Ultra high pressure transd. P3TCP/10kbar - 1-P3TCP/10000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details