Mark-10 Corporation Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN MR01-300

Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote Datasheet
Description
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR01-300 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN
MR01-300
Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN MR01-300
Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Series R01 rugged smart sensors are designed for measuring tension and compression force, with applications in virtually every industry. Durable S-Beam design with threaded holes on two sides allows for many configurations. Capacities available from 50 to 10,000 lbF [250 N to 50 kN]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® technology. The sensors can be integrated into an existing system or mounted to a Mark-10 test stand.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR01-300
Product Name Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN
Force Rating 337 lbs (153 kg)
Unlock Full Specs
to access all available technical data

Similar Products

50lb/25kg/250N Force Gauge - M3-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Digital Force Gauge - M7-200 - Transcat, Inc.
Specs
Device Gauge / Indicator
View Details
Digital Force Gauge, 2lb/1kg/10N - M2-2 - Transcat, Inc.
Specs
Force Rating 2 lbs (0.9070 kg)
Device Gauge / Indicator
View Details