ABB Measurement & Analytics Pressductor PillowBlock Load cells - vertical force measurement PFCL201

Description
Machined from a single block of stainless steel, they have exceptionally high tolerance for overloads, shock and impact, in addition to high immunity to dust and corrosion. The standard construction is of high resistant stainless steel with potted internal components. Mill-duty versions are available for exceptionally hostile environments in i.e. galvanizing or pickling lines.
Request a Quote
Description
Machined from a single block of stainless steel, they have exceptionally high tolerance for overloads, shock and impact, in addition to high immunity to dust and corrosion. The standard construction is of high resistant stainless steel with potted internal components. Mill-duty versions are available for exceptionally hostile environments in i.e. galvanizing or pickling lines.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFCL 201C is a Pressductor PillowBlock load cell designed for vertical force measurement in strip processing lines, with rated capacities of 20 kN and 50 kN. It is engineered for reliable tension control in demanding environments such as rolling, annealing, and pickling mills, featuring no need for re-calibration or re-zeroing, wide measurement range, and long service life. The load cell is constructed for high durability in hostile conditions, including exposure to high temperatures and corrosive agents.

Datasheet Summary
Powered by GS/AI

The PFCL 201C is a Pressductor PillowBlock load cell designed for vertical force measurement in strip processing lines, with rated capacities of 20 kN and 50 kN. It is engineered for reliable tension control in demanding environments such as rolling, annealing, and pickling mills, featuring no need for re-calibration or re-zeroing, wide measurement range, and long service life. The load cell is constructed for high durability in hostile conditions, including exposure to high temperatures and corrosive agents.

Suppliers

Company
Product
Description
Supplier Links
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Zurich, Switzerland
Pressductor PillowBlock Load cells - vertical force measurement
PFCL201
Pressductor PillowBlock Load cells - vertical force measurement PFCL201
Machined from a single block of stainless steel, they have exceptionally high tolerance for overloads, shock and impact, in addition to high immunity to dust and corrosion. The standard construction is of high resistant stainless steel with potted internal components. Mill-duty versions are available for exceptionally hostile environments in i.e. galvanizing or pickling lines.

Machined from a single block of stainless steel, they have exceptionally high tolerance for overloads, shock and impact, in addition to high immunity to dust and corrosion.
The standard construction is of high resistant stainless steel with potted internal components. Mill-duty versions are available for exceptionally hostile environments in i.e. galvanizing or pickling lines.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Force and Load Sensors
Product Number PFCL201
Product Name Pressductor PillowBlock Load cells - vertical force measurement
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL211 - ABB Measurement & Analytics
Specs
Force Rating 4496 to 11240 lbs (2039 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details