STEGO Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego 02542.1-11

Description
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Description
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego - 31AC5953 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego
31AC5953
Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego 31AC5953
ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, SCREW MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5953
Product Name Enclosure Light, 5W, 48V, Screw Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
E2A Blue LED Module - MD-HK-A2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details
OSLON® Square LED - GW CSSRM1.BM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details