STEGO Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego 02542.1-10

Description
ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego - 31AC5952 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego
31AC5952
Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego 31AC5952
ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5952
Product Name Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
LED Indication - Discrete - 754-1313-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Purple
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - XLUGY58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details