OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance 4058075122161

Description
LED LIGHT BAR, COOL WHT, 4000LM, 1.168M; Light Colour:Cool White; Lumen Output:4000lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 4000LM, 1.168M; Light Colour:Cool White; Lumen Output:4000lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance
85AC2471
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance 85AC2471
LED LIGHT BAR, COOL WHT, 4000LM, 1.168M; Light Colour:Cool White; Lumen Output:4000lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 4000LM, 1.168M; Light Colour:Cool White; Lumen Output:4000lm; Power Rating:33W; Supply Voltage:240VAC; Light Bar Length:1.168m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2471
Product Name Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0902VT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers