STEGO Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego 02540.1-10

Description
ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes
Description
ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego - 31AC5946 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego
31AC5946
Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego 31AC5946
ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

ENCLOSURE LIGHT, 5W, 48V, MAGNET MNT; Light Color:White; Lumen Output:400lm; Power Rating:5W; Supply Voltage:48VDC; Light Bar Length:351mm; IP Rating:IP20; Product Range:Ecoline LED 025 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AC5946
Product Name Enclosure Light, 5W, 48V, Magnet Mnt; Light Color Stego
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 4 LED Module Red - MD-EL-SN4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 800 milliwatts
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details