OSRAM SYLVANIA, Inc. Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania 75016

Description
LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania
23AH0620
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania 23AH0620
LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 1100LM, 9W; Light Color:White; Lumen Output:1100lm; Power Rating:9W; Supply Voltage:277V; Light Bar Length:602.6mm; IP Rating:-; Product Range:LEDlescent Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0620
Product Name Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details