Status Instruments, Inc. Compact Panel Mounted Loop Pwered Digital Indicator DM720

Description
INTRODUCTION The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The engineering range is programmed by using easily accessible push buttons. The design of the product means no external power supply is needed and it requires less than 5VDC from the current loop.
Datasheet
Description
INTRODUCTION The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The engineering range is programmed by using easily accessible push buttons. The design of the product means no external power supply is needed and it requires less than 5VDC from the current loop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Panel Mounted Loop Pwered Digital Indicator - DM720 - Status Instruments, Inc.
Somerset, NJ, United States
Compact Panel Mounted Loop Pwered Digital Indicator
DM720
Compact Panel Mounted Loop Pwered Digital Indicator DM720
INTRODUCTION The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The engineering range is programmed by using easily accessible push buttons. The design of the product means no external power supply is needed and it requires less than 5VDC from the current loop.

INTRODUCTION

The DM720 is a compact panel mounted loop powered indicator that is designed to connect in series with a 4 to 20 mA current loop and display the value in engineering units. The DM720 is housed in a 48mm x 24mm DIN standard panel mount case and provides 10mm high LED digits. The engineering range is programmed by using easily accessible push buttons. The design of the product means no external power supply is needed and it requires less than 5VDC from the current loop.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Digital Panel Meters
Product Number DM720
Product Name Compact Panel Mounted Loop Pwered Digital Indicator
Features Intrinsically safe (optional feature)
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details