The DPM-300 is a large display Modbus scanner for industrial process monitoring, featuring a dual-line 6-digit red LED display with 1.8-inch digits readable up to 100 feet. It operates as a Modbus RTU Master, Slave, or Snooper and can poll up to 16 process variables. Housed in a NEMA 4X and IP65 rated enclosure, it accepts universal power of 85-265 VAC or 12-24 VDC. Standard features include two analog inputs (4-20 mA or ±10 V), up to four 3 A relays, an isolated 4-20 mA output, a 24 V transmitter power supply, and onboard USB programming. It operates from -40 to 65°C and is UL and C-UL listed. Dimensions are 270 mm × 319.7 mm × 121.2 mm, weighing 2.76 kg.
The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable up to 100 feet away. The two lines are user configurable to show either multiple variables or custom tags used to identify vessels. It can be used in Modbus RTU master, slave, or snooper mode to poll and display up to 16 process variables. A convenient keypad under the front panel door allows for immediate function activation.
| BinMaster, Inc. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | DPM-300 |
| Product Name | Modbus Large Digital Display |
| Features | Alarms |
| Display Type | Combination |
| Character Size | Larger than 0.56 (14.2mm) |
| Number Digits | 12.0 |
| Display Technology | LED |