Status Instruments, Inc. Digital Indicator DM4500F

Description
INTRODUCTION The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. When used as a frequency meter and pulse counter, 5 digit resolution is provided. The totalizer function has an 8 digit resolution displayed in 2 parts. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port. The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale. Tachometer / Totalizer (8 Digits) Frequency Meter Pulse Counter (5 digits) + Totalizer (8 digits) Suitable For Magnetic Pick Up Suitable NPN / PNP Input Suitable For Contact Closure Suitable For Namur Sensors Sensor Excitation Relay, NPN/ PNP, Current / Voltage Output Options
Datasheet
Description
INTRODUCTION The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. When used as a frequency meter and pulse counter, 5 digit resolution is provided. The totalizer function has an 8 digit resolution displayed in 2 parts. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port. The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale. Tachometer / Totalizer (8 Digits) Frequency Meter Pulse Counter (5 digits) + Totalizer (8 digits) Suitable For Magnetic Pick Up Suitable NPN / PNP Input Suitable For Contact Closure Suitable For Namur Sensors Sensor Excitation Relay, NPN/ PNP, Current / Voltage Output Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Indicator - DM4500F - Status Instruments, Inc.
Somerset, NJ, United States
Digital Indicator
DM4500F
Digital Indicator DM4500F
INTRODUCTION The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. When used as a frequency meter and pulse counter, 5 digit resolution is provided. The totalizer function has an 8 digit resolution displayed in 2 parts. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port. The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale. Tachometer / Totalizer (8 Digits) Frequency Meter Pulse Counter (5 digits) + Totalizer (8 digits) Suitable For Magnetic Pick Up Suitable NPN / PNP Input Suitable For Contact Closure Suitable For Namur Sensors Sensor Excitation Relay, NPN/ PNP, Current / Voltage Output Options

INTRODUCTION

The DM4500F accepts various types of pulse and frequency inputs to display Rate, Totalize, Flow, RPM and Pulse Count enabling the DM4500F to be used in a variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option.

When used as a frequency meter and pulse counter, 5 digit resolution is provided. The totalizer function has an 8 digit resolution displayed in 2 parts. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port.

The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale.

  • Tachometer / Totalizer (8 Digits)
  • Frequency Meter
  • Pulse Counter (5 digits) + Totalizer (8 digits)
  • Suitable For Magnetic Pick Up
  • Suitable NPN / PNP Input
  • Suitable For Contact Closure
  • Suitable For Namur Sensors
  • Sensor Excitation
  • Relay, NPN/ PNP, Current / Voltage Output Options
Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Digital Panel Meters
Product Number DM4500F
Product Name Digital Indicator
Outputs Analog (optional feature); Serial Communications (optional feature); Relay (optional feature)
Features Adjustable Display; Alarms (optional feature); Totalizer
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details