ABB Measurement & Analytics Field Indicator JDF300

Description
Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8 different variables including pressure, temperature, flow or any other element, this indicator is the perfect match for remote visibility of process data. JDF300 has ATEX, FM and IECEx certifications meaning it is ideal for use across industrial environments and particularly in high-hazard situations, making measurement easier and safer for operators. Compatible with any existing Foundation Fieldbus networks and offering local or remote flexible configuration capabilities, JDF300 has an intuitive and user-friendly set up menu allowing operators in the field to interact with the device without any deep previous training. The JDF300 is available in aluminum or stainless-steel housing, making it suitable for harsh ambient conditions. The unique multipurpose bracket system makes it possible to install to both wall and pipe using the same bracket. The modular construction also makes replacing selected parts easier when maintenance is required.
Request a Quote Datasheet
Description
Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8 different variables including pressure, temperature, flow or any other element, this indicator is the perfect match for remote visibility of process data. JDF300 has ATEX, FM and IECEx certifications meaning it is ideal for use across industrial environments and particularly in high-hazard situations, making measurement easier and safer for operators. Compatible with any existing Foundation Fieldbus networks and offering local or remote flexible configuration capabilities, JDF300 has an intuitive and user-friendly set up menu allowing operators in the field to interact with the device without any deep previous training. The JDF300 is available in aluminum or stainless-steel housing, making it suitable for harsh ambient conditions. The unique multipurpose bracket system makes it possible to install to both wall and pipe using the same bracket. The modular construction also makes replacing selected parts easier when maintenance is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Indicator - JDF300 - ABB Measurement & Analytics
Zurich, Switzerland
Field Indicator
JDF300
Field Indicator JDF300
Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation. Thanks to its capability to display up to 8 different variables including pressure, temperature, flow or any other element, this indicator is the perfect match for remote visibility of process data. JDF300 has ATEX, FM and IECEx certifications meaning it is ideal for use across industrial environments and particularly in high-hazard situations, making measurement easier and safer for operators. Compatible with any existing Foundation Fieldbus networks and offering local or remote flexible configuration capabilities, JDF300 has an intuitive and user-friendly set up menu allowing operators in the field to interact with the device without any deep previous training. The JDF300 is available in aluminum or stainless-steel housing, making it suitable for harsh ambient conditions. The unique multipurpose bracket system makes it possible to install to both wall and pipe using the same bracket. The modular construction also makes replacing selected parts easier when maintenance is required.

Designed to withstand high vibrations and the negative effects of corrosion areas, the new JDF300 Foundation Fieldbus indicator is an ideal fit for steel, oil & gas and chemical processing plants, storage stations and transportation.

Thanks to its capability to display up to 8 different variables including pressure, temperature, flow or any other element, this indicator is the perfect match for remote visibility of process data.

JDF300 has ATEX, FM and IECEx certifications meaning it is ideal for use across industrial environments and particularly in high-hazard situations, making measurement easier and safer for operators.

Compatible with any existing Foundation Fieldbus networks and offering local or remote flexible configuration capabilities, JDF300 has an intuitive and user-friendly set up menu allowing operators in the field to interact with the device without any deep previous training.

The JDF300 is available in aluminum or stainless-steel housing, making it suitable for harsh ambient conditions. The unique multipurpose bracket system makes it possible to install to both wall and pipe using the same bracket. The modular construction also makes replacing selected parts easier when maintenance is required.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Digital Panel Meters
Product Number JDF300
Product Name Field Indicator
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
Number Digits 14.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details