State Safety & Compliance ALTAIR Disposable Single-Gas Detectors - CO > UOM - Each 10070750

Description
"The ALTAIR maintenance-free single-gas detector featuring sensor options for carbon monoxide, hydrogen sulfide and oxygen will operate for over 2 years. Offers superior dust, water protection and high resistance to RFI. A rubberized housing and 1-button operation provide the durability and it is easy to use. The triple alarm system featuring two bright LEDs, an audible alarm, and a vibrating alarm ensures that no alarm condition goes unnoticed. The gas detector automatically records the last 25 alarm events. To read data or change alarm set points, just connect the unit to an MSA infrared adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small package."
Description
"The ALTAIR maintenance-free single-gas detector featuring sensor options for carbon monoxide, hydrogen sulfide and oxygen will operate for over 2 years. Offers superior dust, water protection and high resistance to RFI. A rubberized housing and 1-button operation provide the durability and it is easy to use. The triple alarm system featuring two bright LEDs, an audible alarm, and a vibrating alarm ensures that no alarm condition goes unnoticed. The gas detector automatically records the last 25 alarm events. To read data or change alarm set points, just connect the unit to an MSA infrared adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small package."

Suppliers

Company
Product
Description
Supplier Links
ALTAIR Disposable Single-Gas Detectors - CO > UOM - Each - 10070750 - State Safety & Compliance
Indianapolis, IN, USA
ALTAIR Disposable Single-Gas Detectors - CO > UOM - Each
10070750
ALTAIR Disposable Single-Gas Detectors - CO > UOM - Each 10070750
"The ALTAIR maintenance-free single-gas detector featuring sensor options for carbon monoxide, hydrogen sulfide and oxygen will operate for over 2 years. Offers superior dust, water protection and high resistance to RFI. A rubberized housing and 1-button operation provide the durability and it is easy to use. The triple alarm system featuring two bright LEDs, an audible alarm, and a vibrating alarm ensures that no alarm condition goes unnoticed. The gas detector automatically records the last 25 alarm events. To read data or change alarm set points, just connect the unit to an MSA infrared adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small package."

"The ALTAIR maintenance-free single-gas detector featuring sensor options for carbon monoxide, hydrogen sulfide and oxygen will operate for over 2 years. Offers superior dust, water protection and high resistance to RFI. A rubberized housing and 1-button operation provide the durability and it is easy to use. The triple alarm system featuring two bright LEDs, an audible alarm, and a vibrating alarm ensures that no alarm condition goes unnoticed. The gas detector automatically records the last 25 alarm events. To read data or change alarm set points, just connect the unit to an MSA infrared adapter using the built-in IR communication port. Patented electrochemical sensors. The oxygen version utilizes fast responding reliable electrochemical sensors. The small and thin sensor profile allows the detector to deliver high performance in a very small package."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Gas Instruments
Product Number 10070750
Product Name ALTAIR Disposable Single-Gas Detectors - CO > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details