The 4200-IR is a refrigerant gas monitor designed for detecting leaks in chiller rooms of residential, commercial, and industrial buildings. It features a wall-mounted Type 4 painted steel enclosure, a central panel with touch screen interface and audiovisual alarms, up to five remote alarm panels with similar controls, and non-dispersive infrared sensors with a 0-1,000 ppm range. The system supports up to 10 sensors, includes DPDT dry contact relays rated for 240 VAC max, and offers fan and chiller override switches on all panels. It operates from 0°C to 40°C and accepts power input at 24 VDC, 110 VAC, or 220 VAC. The system complies with CSA B52 and ASHRAE Std 15 guidelines.
The 4200-IR offers an intelligent solution to monitor for refrigerant leaks in machinery chiller rooms. The central panel offers full user interface, control setup and relay interlocks for ventilation control and gas leak alarms. Sleek remote alarm panels for outside the room and point of source infrared sensors complete the package. • designed to CSA B52 and ASHRAE Std 15 guidelines • models available for up to 10 sensors • touch screen interface • relays for ventilation, BAS and boiler control • ventilation and chiller override switches included
| Arjay Engineering | |
|---|---|
| Product Category | Gas Instruments |
| Product Number | 4200-IR |
| Product Name | Refrigerant Gas Monitor |
| Measurement Type | Trace |
| Application | Ambient Air Monitoring |
| Gas Types | NH3; Refrigerants |
| Display | Digital |