Layher, Inc. Aluminum Maintenance Platform

Description
Versatile maintenance device for machines, containers, trucks, buses, shelves a.s.o. which do not allow the mounting of a statical solution. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam Step width + 0,13 m with one-side handrail + crossbeam Step length: 200 mm, grooved for sure footing Inclination: 45° or 55° (ideal 45°) Platform length: 0,600 m Vertical height: max. 4,00 m (Measures from floor to upper edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail: Standard delivery is including all-round guardrails and both-side handrails. On demand, the stairway can be ordered with one-side handrail/guardtrail or without any. The DIN EN ISO 14122-3 must be followed! Crossbeam: For safe standing Castors: Wheel with lock, which blocks the wheel and forkhead Permissible load capacity: max. step load 150 kg; max. total load 300 kg
Description
Versatile maintenance device for machines, containers, trucks, buses, shelves a.s.o. which do not allow the mounting of a statical solution. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam Step width + 0,13 m with one-side handrail + crossbeam Step length: 200 mm, grooved for sure footing Inclination: 45° or 55° (ideal 45°) Platform length: 0,600 m Vertical height: max. 4,00 m (Measures from floor to upper edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail: Standard delivery is including all-round guardrails and both-side handrails. On demand, the stairway can be ordered with one-side handrail/guardtrail or without any. The DIN EN ISO 14122-3 must be followed! Crossbeam: For safe standing Castors: Wheel with lock, which blocks the wheel and forkhead Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Suppliers

Company
Product
Description
Supplier Links
Aluminum Maintenance Platform -  - Layher, Inc.
Germany
Aluminum Maintenance Platform
Aluminum Maintenance Platform
Versatile maintenance device for machines, containers, trucks, buses, shelves a.s.o. which do not allow the mounting of a statical solution. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam Step width + 0,13 m with one-side handrail + crossbeam Step length: 200 mm, grooved for sure footing Inclination: 45° or 55° (ideal 45°) Platform length: 0,600 m Vertical height: max. 4,00 m (Measures from floor to upper edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail: Standard delivery is including all-round guardrails and both-side handrails. On demand, the stairway can be ordered with one-side handrail/guardtrail or without any. The DIN EN ISO 14122-3 must be followed! Crossbeam: For safe standing Castors: Wheel with lock, which blocks the wheel and forkhead Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Versatile maintenance device for machines, containers, trucks, buses, shelves a.s.o. which do not allow the mounting of a statical solution. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element.

TECHNICAL DATA:
Step width
: 0,60 m or 0,80 m
Stairway width: Step width + 0,10 m with one-side handrail + crossbeam
Step width + 0,13 m with one-side handrail + crossbeam
Step length: 200 mm, grooved for sure footing
Inclination: 45° or 55° (ideal 45°)
Platform length: 0,600 m
Vertical height: max. 4,00 m (Measures from floor to upper edge of the platform)
Step spacing: 200 to 225 mm (dependance of the inclination)
Handrail: Standard delivery is including all-round guardrails and both-side handrails. On demand, the stairway can be ordered with one-side handrail/guardtrail or without any. The DIN EN ISO 14122-3 must be followed!
Crossbeam: For safe standing
Castors: Wheel with lock, which blocks the wheel and forkhead
Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Supplier's Site

Technical Specifications

  Layher, Inc.
Product Category Ladders
Product Name Aluminum Maintenance Platform
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Stair Ladders - 1830012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum
Weight Capacity 331 lbs (150 kg)
Height 28.15 ft (85.8 dm)
View Details
50° SLOPE WALK DOWN LADDER - HSW520 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 6.92 ft (21.08 dm)
View Details
Aluminum Ladders -  - Layher, Inc.
Specs
Ladder Type Articulated Ladder; Extension Ladder; Single Section Ladder; Trestle Ladder; Twin Step Ladder
Material Aluminum
View Details
16' Fiberglass Extension Ladder 300 lbs. Load Capacity - DXL3020-16PT - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 300 lbs (136 kg)
View Details