Strongwell Corporation Fiberglass Ladders and Ladder Cages SAFRAIL™

Description
SAFRAIL™ fiberglass ladders and ladder cages mounted on the sides of tanks and buildings are a common sight in a wide range of industries. Fiberglass ladder and ladder cage systems have been in use since the 1950′s in chemical plants and other corrosive environments. Even in complete immersion applications, fiberglass has outlasted aluminum and steel and required little or no maintenance. Materials of Construction SAFRAIL™ ladders and ladder cage systems are produced using a premium grade polyester resin system with flame retardant and ultraviolet (UV) inhibitor additives. A vinyl ester resin system is available upon request for additional corrosion resistance. Standard side rails and cages are pigmented OSHA safety yellow. The rungs are a pultruded fiberglass polyester tube with a fluted, non-skid surface. Applications SAFRAIL™ ladder and cage systems can be used in virtually every industry and in numerous applications. Most often, SAFRAIL™ systems are designed for use as: Wall Mount Ladders Base/Floor Mount Ladders Walk-Through Ladders with Return Side Mount Cage Walk-Through Cage with Return
Description
SAFRAIL™ fiberglass ladders and ladder cages mounted on the sides of tanks and buildings are a common sight in a wide range of industries. Fiberglass ladder and ladder cage systems have been in use since the 1950′s in chemical plants and other corrosive environments. Even in complete immersion applications, fiberglass has outlasted aluminum and steel and required little or no maintenance. Materials of Construction SAFRAIL™ ladders and ladder cage systems are produced using a premium grade polyester resin system with flame retardant and ultraviolet (UV) inhibitor additives. A vinyl ester resin system is available upon request for additional corrosion resistance. Standard side rails and cages are pigmented OSHA safety yellow. The rungs are a pultruded fiberglass polyester tube with a fluted, non-skid surface. Applications SAFRAIL™ ladder and cage systems can be used in virtually every industry and in numerous applications. Most often, SAFRAIL™ systems are designed for use as: Wall Mount Ladders Base/Floor Mount Ladders Walk-Through Ladders with Return Side Mount Cage Walk-Through Cage with Return

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Ladders and Ladder Cages - SAFRAIL™ - Strongwell Corporation
Bristol, VA, USA
Fiberglass Ladders and Ladder Cages
SAFRAIL™
Fiberglass Ladders and Ladder Cages SAFRAIL™
SAFRAIL™ fiberglass ladders and ladder cages mounted on the sides of tanks and buildings are a common sight in a wide range of industries. Fiberglass ladder and ladder cage systems have been in use since the 1950′s in chemical plants and other corrosive environments. Even in complete immersion applications, fiberglass has outlasted aluminum and steel and required little or no maintenance. Materials of Construction SAFRAIL™ ladders and ladder cage systems are produced using a premium grade polyester resin system with flame retardant and ultraviolet (UV) inhibitor additives. A vinyl ester resin system is available upon request for additional corrosion resistance. Standard side rails and cages are pigmented OSHA safety yellow. The rungs are a pultruded fiberglass polyester tube with a fluted, non-skid surface. Applications SAFRAIL™ ladder and cage systems can be used in virtually every industry and in numerous applications. Most often, SAFRAIL™ systems are designed for use as: Wall Mount Ladders Base/Floor Mount Ladders Walk-Through Ladders with Return Side Mount Cage Walk-Through Cage with Return

SAFRAIL™ fiberglass ladders and ladder cages mounted on the sides of tanks and buildings are a common sight in a wide range of industries. Fiberglass ladder and ladder cage systems have been in use since the 1950′s in chemical plants and other corrosive environments. Even in complete immersion applications, fiberglass has outlasted aluminum and steel and required little or no maintenance.

Materials of Construction

SAFRAIL™ ladders and ladder cage systems are produced using a premium grade polyester resin system with flame retardant and ultraviolet (UV) inhibitor additives. A vinyl ester resin system is available upon request for additional corrosion resistance. Standard side rails and cages are pigmented OSHA safety yellow. The rungs are a pultruded fiberglass polyester tube with a fluted, non-skid surface.

Applications

SAFRAIL™ ladder and cage systems can be used in virtually every industry and in numerous applications. Most often, SAFRAIL™ systems are designed for use as:

  • Wall Mount Ladders
  • Base/Floor Mount Ladders
  • Walk-Through Ladders with Return
  • Side Mount Cage
  • Walk-Through Cage with Return
Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Ladders
Product Number SAFRAIL™
Product Name Fiberglass Ladders and Ladder Cages
Ladder Type Fixed / Wall Mounted Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Extension Ladders - 1721303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Extension Ladder
Material Aluminum
View Details
3' Aluminum Stepladder 300 lbs. Load Capacity - DXL2010-03 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 300 lbs (136 kg)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details
24
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 11.92 ft (36.32 dm)
View Details