Layher, Inc. Aluminum Bridging Stairway

Description
Statical: For bridgings at containers, machines, band-conveyors a.s.o. Attachment using angular mounting sections at bottom of stairway. Movable: As operating platform, maintenance device a.s.o. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step width + 0,13 m with one-side handrail + crossbeam (movable) Step length: 200 mm, grooved for sure footing Inclination: 45° or 55° (ideal 45°) Inner width: 0,55 m Platform length: Inner width + 0,25 m Vertical clear height: max. 4,00 m (Measures from floor to bottom edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail/Guardrail: Handrails and guardrails can be ordered for additional charge. The DIN EN ISO 14122-3 must be followed! Accordingly, for stairway with a 45° slope a handrail is specified for at least one side. For a 45° angle and a wall clearance exceeding 200 mm, or for 60°, a handrail musbt be provided on both sides. Statical: Fixation with bearing-angels; standard version Movable: Corssbeam and castors with lock, which blocks the wheel and the forkhead Permissible load capacity: max. step load 150 kg; max. total load 300 kg
Description
Statical: For bridgings at containers, machines, band-conveyors a.s.o. Attachment using angular mounting sections at bottom of stairway. Movable: As operating platform, maintenance device a.s.o. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step width + 0,13 m with one-side handrail + crossbeam (movable) Step length: 200 mm, grooved for sure footing Inclination: 45° or 55° (ideal 45°) Inner width: 0,55 m Platform length: Inner width + 0,25 m Vertical clear height: max. 4,00 m (Measures from floor to bottom edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail/Guardrail: Handrails and guardrails can be ordered for additional charge. The DIN EN ISO 14122-3 must be followed! Accordingly, for stairway with a 45° slope a handrail is specified for at least one side. For a 45° angle and a wall clearance exceeding 200 mm, or for 60°, a handrail musbt be provided on both sides. Statical: Fixation with bearing-angels; standard version Movable: Corssbeam and castors with lock, which blocks the wheel and the forkhead Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Suppliers

Company
Product
Description
Supplier Links
Aluminum Bridging Stairway -  - Layher, Inc.
Germany
Aluminum Bridging Stairway
Aluminum Bridging Stairway
Statical: For bridgings at containers, machines, band-conveyors a.s.o. Attachment using angular mounting sections at bottom of stairway. Movable: As operating platform, maintenance device a.s.o. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step width + 0,13 m with one-side handrail + crossbeam (movable) Step length: 200 mm, grooved for sure footing Inclination: 45° or 55° (ideal 45°) Inner width: 0,55 m Platform length: Inner width + 0,25 m Vertical clear height: max. 4,00 m (Measures from floor to bottom edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail/Guardrail: Handrails and guardrails can be ordered for additional charge. The DIN EN ISO 14122-3 must be followed! Accordingly, for stairway with a 45° slope a handrail is specified for at least one side. For a 45° angle and a wall clearance exceeding 200 mm, or for 60°, a handrail musbt be provided on both sides. Statical: Fixation with bearing-angels; standard version Movable: Corssbeam and castors with lock, which blocks the wheel and the forkhead Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Statical: For bridgings at containers, machines, band-conveyors a.s.o. Attachment using angular mounting sections at bottom of stairway.
Movable: As operating platform, maintenance device a.s.o. Special stile made of strong aluminium section.
Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium connector as the connecting element.

TECHNICAL DATA:
Step width
: 0,60 m or 0,80 m
Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable)
Step width + 0,13 m with one-side handrail + crossbeam (movable)
Step length: 200 mm, grooved for sure footing
Inclination: 45° or 55° (ideal 45°)
Inner width: 0,55 m
Platform length: Inner width + 0,25 m
Vertical clear height: max. 4,00 m (Measures from floor to bottom edge of the platform)
Step spacing: 200 to 225 mm (dependance of the inclination)
Handrail/Guardrail: Handrails and guardrails can be ordered for additional charge. The DIN EN ISO 14122-3 must be followed!
Accordingly, for stairway with a 45° slope a handrail is specified for at least one side. For a 45° angle and a wall clearance exceeding 200 mm, or for 60°, a handrail musbt be provided on both sides.
Statical: Fixation with bearing-angels; standard version
Movable: Corssbeam and castors with lock, which blocks the wheel and the forkhead
Permissible load capacity: max. step load 150 kg; max. total load 300 kg

Supplier's Site

Technical Specifications

  Layher, Inc.
Product Category Ladders
Product Name Aluminum Bridging Stairway
Ladder Type Crossover Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8773298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 4.33 ft (13.2 dm)
View Details
10' Fiberglass Stepladder 375 lbs. Load Capacity - DXL3410-10 - DEWALT Industrial Tool Co.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 375 lbs (170 kg)
View Details
Aluminum Maintenance Platform -  - Layher, Inc.
Specs
Ladder Type Rolling Ladder
Material Aluminum
Weight Capacity 331 to 662 lbs (150 to 300 kg)
View Details
Safety Ladder System -  - Miller Fall Protection / Honeywell
Miller Fall Protection / Honeywell
Specs
Ladder Type Ladder System
View Details