Milwaukee Electric Tool Corporation Electric Circular Saw 2730-20

Description
CORDLESS TYPE 18 VOLT INPUT SUPPLY RATING MAGNESIUM BLADE MATERIAL 6.8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 0 TO 2-3/16 INCH DEPTH OF CUT AT 90 DEG 0 TO 1-5/8 INCH DEPTH OF CUT AT 45 DEG M18 FUEL[TM] BRAND APPLICABLE STANDARD UL (CANADA AND US) LENGTH 13.5 INCLUDES LED LIGHT SHOE MATERIAL MAGNESIUM BEVELING ANGLE (DEG) 50 DEGREE SPEED RATING (RPM) 5000 RPM
Description
CORDLESS TYPE 18 VOLT INPUT SUPPLY RATING MAGNESIUM BLADE MATERIAL 6.8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 0 TO 2-3/16 INCH DEPTH OF CUT AT 90 DEG 0 TO 1-5/8 INCH DEPTH OF CUT AT 45 DEG M18 FUEL[TM] BRAND APPLICABLE STANDARD UL (CANADA AND US) LENGTH 13.5 INCLUDES LED LIGHT SHOE MATERIAL MAGNESIUM BEVELING ANGLE (DEG) 50 DEGREE SPEED RATING (RPM) 5000 RPM

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 2730-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
2730-20
Electric Circular Saw 2730-20
CORDLESS TYPE 18 VOLT INPUT SUPPLY RATING MAGNESIUM BLADE MATERIAL 6.8 LB WEIGHT 5/8 INCH ARBOR SIZE 6-1/2 INCH BLADE DIAMETER 0 TO 2-3/16 INCH DEPTH OF CUT AT 90 DEG 0 TO 1-5/8 INCH DEPTH OF CUT AT 45 DEG M18 FUEL[TM] BRAND APPLICABLE STANDARD UL (CANADA AND US) LENGTH 13.5 INCLUDES LED LIGHT SHOE MATERIAL MAGNESIUM BEVELING ANGLE (DEG) 50 DEGREE SPEED RATING (RPM) 5000 RPM
  • CORDLESS TYPE
  • 18 VOLT INPUT SUPPLY RATING
  • MAGNESIUM BLADE MATERIAL
  • 6.8 LB WEIGHT
  • 5/8 INCH ARBOR SIZE
  • 6-1/2 INCH BLADE DIAMETER
  • 0 TO 2-3/16 INCH DEPTH OF CUT AT 90 DEG
  • 0 TO 1-5/8 INCH DEPTH OF CUT AT 45 DEG
  • M18 FUEL[TM] BRAND
  • APPLICABLE STANDARD UL (CANADA AND US)
  • LENGTH 13.5
  • INCLUDES LED LIGHT
  • SHOE MATERIAL MAGNESIUM
  • BEVELING ANGLE (DEG) 50 DEGREE
  • SPEED RATING (RPM) 5000 RPM
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2730-20
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
6-1/2" Plunge Circular Saw with 55" Guide Rail - SP6000J1 - Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Electric Band Saw - 2629-22 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details