Husqvarna Handheld Electric Cutter (7.8 hp) K 1260

Description
The Husqvarna K 1260 is the market’s most powerful cutter, with an impressive 5.8 kW (7.8 hp) output. Featuring the new generation Active Air Filtration™, one of the market’s most efficient centrifugal air cleaning systems that delivers up to one year’s operation without a filter change as well as a highly efficient vibration dampening system. The K 1260 is ideal for heavier cutting of concrete and stone in alterations, renovations and new construction. It is perfect for cutting smaller holes outdoors and adjusting window and door openings, as well as for pipe, asphalt and metal cutting.
Datasheet
Description
The Husqvarna K 1260 is the market’s most powerful cutter, with an impressive 5.8 kW (7.8 hp) output. Featuring the new generation Active Air Filtration™, one of the market’s most efficient centrifugal air cleaning systems that delivers up to one year’s operation without a filter change as well as a highly efficient vibration dampening system. The K 1260 is ideal for heavier cutting of concrete and stone in alterations, renovations and new construction. It is perfect for cutting smaller holes outdoors and adjusting window and door openings, as well as for pipe, asphalt and metal cutting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Charlotte, NC, USA
Handheld Electric Cutter (7.8 hp)
K 1260
Handheld Electric Cutter (7.8 hp) K 1260
The Husqvarna K 1260 is the market’s most powerful cutter, with an impressive 5.8 kW (7.8 hp) output. Featuring the new generation Active Air Filtration™, one of the market’s most efficient centrifugal air cleaning systems that delivers up to one year’s operation without a filter change as well as a highly efficient vibration dampening system. The K 1260 is ideal for heavier cutting of concrete and stone in alterations, renovations and new construction. It is perfect for cutting smaller holes outdoors and adjusting window and door openings, as well as for pipe, asphalt and metal cutting.

The Husqvarna K 1260 is the market’s most powerful cutter, with an impressive 5.8 kW (7.8 hp) output. Featuring the new generation Active Air Filtration™, one of the market’s most efficient centrifugal air cleaning systems that delivers up to one year’s operation without a filter change as well as a highly efficient vibration dampening system. The K 1260 is ideal for heavier cutting of concrete and stone in alterations, renovations and new construction. It is perfect for cutting smaller holes outdoors and adjusting window and door openings, as well as for pipe, asphalt and metal cutting.

Supplier's Site Datasheet

Technical Specifications

  Husqvarna
Product Category Power Saws
Product Number K 1260
Product Name Handheld Electric Cutter (7.8 hp)
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2768333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 157 lbs (71 kg)
View Details
KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
10
Specs
Saw Type Miter Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details