Milwaukee Electric Tool Corporation Electric Portable Drill 3107-6

Description
CORDED, SIDE/D-HANDLE, RIGHT ANGLE TYPE 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 10.3 POUND WEIGHT 0 TO 500 RPM (NO LOAD) SPEED RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE OVERALL LENGTH 16-3/4 INCH KIT CONTENT(1) 1/2 INCH D-HANDLE RIGHT ANGLE DRILL, (1) 3/16 INCH SOCKET WRENCH, (1) 9/16 INCH OPEN END WRENCH, (1) RAD ASSEMBLY, (1) SIDE HANDLE
Datasheet
Description
CORDED, SIDE/D-HANDLE, RIGHT ANGLE TYPE 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 10.3 POUND WEIGHT 0 TO 500 RPM (NO LOAD) SPEED RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE OVERALL LENGTH 16-3/4 INCH KIT CONTENT(1) 1/2 INCH D-HANDLE RIGHT ANGLE DRILL, (1) 3/16 INCH SOCKET WRENCH, (1) 9/16 INCH OPEN END WRENCH, (1) RAD ASSEMBLY, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 3107-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
3107-6
Electric Portable Drill 3107-6
CORDED, SIDE/D-HANDLE, RIGHT ANGLE TYPE 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 10.3 POUND WEIGHT 0 TO 500 RPM (NO LOAD) SPEED RATING TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE OVERALL LENGTH 16-3/4 INCH KIT CONTENT(1) 1/2 INCH D-HANDLE RIGHT ANGLE DRILL, (1) 3/16 INCH SOCKET WRENCH, (1) 9/16 INCH OPEN END WRENCH, (1) RAD ASSEMBLY, (1) SIDE HANDLE
  • CORDED, SIDE/D-HANDLE, RIGHT ANGLE TYPE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 7 AMP CURRENT RATING
  • 10.3 POUND WEIGHT
  • 0 TO 500 RPM (NO LOAD) SPEED RATING
  • TWO SPEED OPTION
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • OVERALL LENGTH 16-3/4 INCH
  • KIT CONTENT(1) 1/2 INCH D-HANDLE RIGHT ANGLE DRILL, (1) 3/16 INCH SOCKET WRENCH, (1) 9/16 INCH OPEN END WRENCH, (1) RAD ASSEMBLY, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 3107-6
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Right Angle
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
HR4041C - 1-9/16" Rotary Hammer; Accepts Spline Bits - HR4041C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 16.88 inch (429 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Electric Portable Drill - 1610-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
RPM 650 rpm
View Details