Milwaukee Electric Tool Corporation Electric Circular Saw 6470-21

Description
ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5200 RPM SPEED RATING 5/8 INCH ARBOR SIZE 10-1/4 INCH BLADE DIAMETER 60 DEG BEVELING ANGLE 3-13/16 INCH DEPTH OF CUT AT 90 DEG 2-3/4 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 17-1/2 INCH CORD TYPE 2-WIRE DEPTH OF CUT AT 60 DEG 1-3/4 INCH BLADE POSITION RIGHT CONSTRUCTION TYPE DOUBLE INSULATED
Datasheet
Description
ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5200 RPM SPEED RATING 5/8 INCH ARBOR SIZE 10-1/4 INCH BLADE DIAMETER 60 DEG BEVELING ANGLE 3-13/16 INCH DEPTH OF CUT AT 90 DEG 2-3/4 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 17-1/2 INCH CORD TYPE 2-WIRE DEPTH OF CUT AT 60 DEG 1-3/4 INCH BLADE POSITION RIGHT CONSTRUCTION TYPE DOUBLE INSULATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Circular Saw - 6470-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Circular Saw
6470-21
Electric Circular Saw 6470-21
ELECTRIC BRAKE TYPE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 5200 RPM SPEED RATING 5/8 INCH ARBOR SIZE 10-1/4 INCH BLADE DIAMETER 60 DEG BEVELING ANGLE 3-13/16 INCH DEPTH OF CUT AT 90 DEG 2-3/4 INCH DEPTH OF CUT AT 45 DEG RIP TEETH CONFIGURATION TILT-LOK[TM] BRAND INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK BLADE LENGTH 17-1/2 INCH CORD TYPE 2-WIRE DEPTH OF CUT AT 60 DEG 1-3/4 INCH BLADE POSITION RIGHT CONSTRUCTION TYPE DOUBLE INSULATED
  • ELECTRIC BRAKE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 5200 RPM SPEED RATING
  • 5/8 INCH ARBOR SIZE
  • 10-1/4 INCH BLADE DIAMETER
  • 60 DEG BEVELING ANGLE
  • 3-13/16 INCH DEPTH OF CUT AT 90 DEG
  • 2-3/4 INCH DEPTH OF CUT AT 45 DEG
  • RIP TEETH CONFIGURATION
  • TILT-LOK[TM] BRAND
  • INCLUDES (1) WRENCH, SOFT GRIP HANDLE, SPINDLE LOCK
  • BLADE LENGTH 17-1/2 INCH
  • CORD TYPE 2-WIRE
  • DEPTH OF CUT AT 60 DEG 1-3/4 INCH
  • BLADE POSITION RIGHT
  • CONSTRUCTION TYPE DOUBLE INSULATED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6470-21
Product Name Electric Circular Saw
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 2662921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 53.8 lbs (24.4 kg)
View Details
5" Masonry Saw - 4101RH - Makita USA, Inc.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details
Handheld Power Cutter - K 970 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details